NEC PowerMate VL260 SFF - Intel Pentium Dual-Core E2140, 512MB, 80GB, Win XP Pro, 1.6 GHz, Intel® Pentium® Dual-Core, 0.5 GB, 80 GB, DVD-RW, Windows XP Professional
NEC PowerMate VL260 SFF - Intel Pentium Dual-Core E2140, 512MB, 80GB, Win XP Pro. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium® Dual-Core. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: SFF. Product type: PC