Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC Black, Silver
- - Intel® Pentium® 4
- - 1 GB
- - 1 GB Card reader integrated
- - Intel® GMA 950
- - Windows XP Home Edition
Long product name NEC PowerMate VL PowerMate VL260 Intel® Pentium® 4 1 GB Intel® GMA 950 Windows XP Home Edition Micro Tower PC Black, Silver
:
PC9NLSS-0006Z05, PowerMate VL260
The long product name of NEC PowerMate VL PowerMate VL260 Intel® Pentium® 4 1 GB Intel® GMA 950 Windows XP Home Edition Micro Tower PC Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PC9NLSS-0006Z05, PowerMate VL260
More>>>
Short summary description NEC PowerMate VL PowerMate VL260 Intel® Pentium® 4 1 GB Intel® GMA 950 Windows XP Home Edition Micro Tower PC Black, Silver:
This short summary of the NEC PowerMate VL PowerMate VL260 Intel® Pentium® 4 1 GB Intel® GMA 950 Windows XP Home Edition Micro Tower PC Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.
NEC PowerMate VL PowerMate VL260, Intel® Pentium® 4, 1 GB, 1 GB, Windows XP Home Edition
Long summary description NEC PowerMate VL PowerMate VL260 Intel® Pentium® 4 1 GB Intel® GMA 950 Windows XP Home Edition Micro Tower PC Black, Silver:
This is an auto-generated long summary of NEC PowerMate VL PowerMate VL260 Intel® Pentium® 4 1 GB Intel® GMA 950 Windows XP Home Edition Micro Tower PC Black, Silver based on the first three specs of the first five spec groups.
NEC PowerMate VL PowerMate VL260. Processor family: Intel® Pentium® 4. Internal memory: 1 GB. Total storage capacity: 1 GB, Card reader integrated. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Chassis type: Micro Tower. Product type: PC. Product colour: Black, Silver