NEC logo

NEC PowerMate VL260 SFF - Intel Pentium 4 524, 512MB, 80GB, DVD Dual, Win XP Pro Intel® Pentium® 4 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional PC

Data-sheet quality:
created/standardized by Icecat
Product views:
5557
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NEC PowerMate VL260 SFF - Intel Pentium 4 524, 512MB, 80GB, DVD Dual, Win XP Pro Intel® Pentium® 4 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional PC:

NEC PowerMate VL260 SFF - Intel Pentium 4 524, 512MB, 80GB, DVD Dual, Win XP Pro, 3.06 GHz, Intel® Pentium® 4, 524, 0.5 GB, 80 GB, Windows XP Professional

Long summary description NEC PowerMate VL260 SFF - Intel Pentium 4 524, 512MB, 80GB, DVD Dual, Win XP Pro Intel® Pentium® 4 0.5 GB DDR2-SDRAM Intel® GMA 950 Windows XP Professional PC:

NEC PowerMate VL260 SFF - Intel Pentium 4 524, 512MB, 80GB, DVD Dual, Win XP Pro. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.