NEC logo

NEC PowerMate ML450 SFF - Intel Pentium 4 524, 2048MB, 160GB+80GB HDD, Win XP Pro Intel® Pentium® 4 2 GB DDR2-SDRAM 240 GB Intel® GMA 950 Windows XP Professional PC

Data-sheet quality:
created/standardized by Icecat
Product views:
9144
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NEC PowerMate ML450 SFF - Intel Pentium 4 524, 2048MB, 160GB+80GB HDD, Win XP Pro Intel® Pentium® 4 2 GB DDR2-SDRAM 240 GB Intel® GMA 950 Windows XP Professional PC:

NEC PowerMate ML450 SFF - Intel Pentium 4 524, 2048MB, 160GB+80GB HDD, Win XP Pro, 3.06 GHz, Intel® Pentium® 4, 524, 2 GB, 240 GB, Windows XP Professional

Long summary description NEC PowerMate ML450 SFF - Intel Pentium 4 524, 2048MB, 160GB+80GB HDD, Win XP Pro Intel® Pentium® 4 2 GB DDR2-SDRAM 240 GB Intel® GMA 950 Windows XP Professional PC:

NEC PowerMate ML450 SFF - Intel Pentium 4 524, 2048MB, 160GB+80GB HDD, Win XP Pro. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 240 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.