location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC PA302W-SV computer monitor 76.2 cm (30") 2560 x 1600 pixels LED White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA302W-SV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA302W-SV
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC PA302W-SV computer monitor 76.2 cm (30") 2560 x 1600 pixels LED White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 76.2 cm (30") LED IPS
  • - 2560 x 1600 pixels 16:10
  • - 6 ms 340 cd/m² 1000:1
  • - 87 W
Long product name NEC PA302W-SV computer monitor 76.2 cm (30") 2560 x 1600 pixels LED White :
The long product name of NEC PA302W-SV computer monitor 76.2 cm (30") 2560 x 1600 pixels LED White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PA302W-SV, Color Critical Desktop Monitor with SpectraViewII, 30", 16:10, 2560 x 1600, GB-R LED, 340cd/m2, 1000:1, 6ms, USB hub (2 up/ 3 down), White
More>>>
Short summary description NEC PA302W-SV computer monitor 76.2 cm (30") 2560 x 1600 pixels LED White:
This short summary of the NEC PA302W-SV computer monitor 76.2 cm (30") 2560 x 1600 pixels LED White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PA302W-SV, 76.2 cm (30"), 2560 x 1600 pixels, LED, LED, 6 ms, White

Long summary description NEC PA302W-SV computer monitor 76.2 cm (30") 2560 x 1600 pixels LED White:
This is an auto-generated long summary of NEC PA302W-SV computer monitor 76.2 cm (30") 2560 x 1600 pixels LED White based on the first three specs of the first five spec groups.

NEC PA302W-SV. Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1600 pixels, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2015-11-14 11:47:11
Uk has collected 7 expert reviews for NEC PA302W-SV computer monitor 76.2 cm (30") 2560 x 1600 pixels LED White and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
tomshardware.co.uk
Updated:
2016-12-27 02:14:19
For users lamenting the scarcity of 16:10 screens, NEC is supporting the format with its excellent new 30-inch PA302W. This premium display has a gorgeous wide-gamut IPS panel and a factory-certified calibration for both Adobe RGB and sRGB gamuts.Monitors...
Good Outofbox accuracy, many calibration options, build quality, 16:10 aspect ratio, clear bright image, useful uniformity compensation.
Bad Expensive but worth the price, inconsistent contrast at lowest brightness levels.
Bottom line There are few bargains in the professional category, and this kind of quality and accuracy is going to be expensive. We think the PA302W is worth every penny. It's hard to imagine a better example of the 30-inch 1610 format. If you long for the best...
0%
Country Distributor
United Kingdom 1 distributor(s)