NEC logo

NEC PowerMate VL350 SFF - AMD Sempron 3000+, 512MB, 80GB, Win XP Pro 3000+ 0.5 GB DDR-SDRAM AMD Radeon Xpress 200 Windows XP Professional PC

Data-sheet quality:
created/standardized by Icecat
Product views:
9997
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NEC PowerMate VL350 SFF - AMD Sempron 3000+, 512MB, 80GB, Win XP Pro 3000+ 0.5 GB DDR-SDRAM AMD Radeon Xpress 200 Windows XP Professional PC:

NEC PowerMate VL350 SFF - AMD Sempron 3000+, 512MB, 80GB, Win XP Pro, 1.8 GHz, AMD Sempron, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description NEC PowerMate VL350 SFF - AMD Sempron 3000+, 512MB, 80GB, Win XP Pro 3000+ 0.5 GB DDR-SDRAM AMD Radeon Xpress 200 Windows XP Professional PC:

NEC PowerMate VL350 SFF - AMD Sempron 3000+, 512MB, 80GB, Win XP Pro. Processor frequency: 1.8 GHz, Processor family: AMD Sempron, Processor model: 3000+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon Xpress 200. Operating system installed: Windows XP Professional. Power supply: 250 W. Chassis type: SFF. Product type: PC. Weight: 8 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.