NEC logo

NEC PowerMate VL350 SFF - AMD Sempron 3000+, 512MB, 80GB, Win XP Home 3000+ 0.5 GB DDR-SDRAM AMD Radeon Xpress 200 Windows XP Home Edition PC

Data-sheet quality:
created/standardized by Icecat
Product views:
22768
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NEC PowerMate VL350 SFF - AMD Sempron 3000+, 512MB, 80GB, Win XP Home 3000+ 0.5 GB DDR-SDRAM AMD Radeon Xpress 200 Windows XP Home Edition PC:

NEC PowerMate VL350 SFF - AMD Sempron 3000+, 512MB, 80GB, Win XP Home, 1.8 GHz, AMD Sempron, 0.5 GB, 80 GB, DVD-ROM, Windows XP Home Edition

Long summary description NEC PowerMate VL350 SFF - AMD Sempron 3000+, 512MB, 80GB, Win XP Home 3000+ 0.5 GB DDR-SDRAM AMD Radeon Xpress 200 Windows XP Home Edition PC:

NEC PowerMate VL350 SFF - AMD Sempron 3000+, 512MB, 80GB, Win XP Home. Processor frequency: 1.8 GHz, Processor family: AMD Sempron, Processor model: 3000+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Radeon Xpress 200. Operating system installed: Windows XP Home Edition. Power supply: 250 W. Chassis type: SFF. Product type: PC. Weight: 8 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.