Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC PowerMate VL350 - AMD Sempron 3000+, 512MB, 40GB, DVD, Win XP Pro, Slim 3000+ 0.5 GB DDR-SDRAM PC Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerMate VL350 - AMD Sempron 3000+, 512MB, 40GB, DVD, Win XP Pro, Slim
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P99NRHF-0002Z05
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10454
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 14 May 2020 14:57:09
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description NEC PowerMate VL350 - AMD Sempron 3000+, 512MB, 40GB, DVD, Win XP Pro, Slim 3000+ 0.5 GB DDR-SDRAM PC Windows XP Professional:
This short summary of the NEC PowerMate VL350 - AMD Sempron 3000+, 512MB, 40GB, DVD, Win XP Pro, Slim 3000+ 0.5 GB DDR-SDRAM PC Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PowerMate VL350 - AMD Sempron 3000+, 512MB, 40GB, DVD, Win XP Pro, Slim, 1.8 GHz, AMD Sempron, 0.5 GB, 40 GB, DVD-ROM, Windows XP Professional

Long summary description NEC PowerMate VL350 - AMD Sempron 3000+, 512MB, 40GB, DVD, Win XP Pro, Slim 3000+ 0.5 GB DDR-SDRAM PC Windows XP Professional:
This is an auto-generated long summary of NEC PowerMate VL350 - AMD Sempron 3000+, 512MB, 40GB, DVD, Win XP Pro, Slim 3000+ 0.5 GB DDR-SDRAM PC Windows XP Professional based on the first three specs of the first five spec groups.

NEC PowerMate VL350 - AMD Sempron 3000+, 512MB, 40GB, DVD, Win XP Pro, Slim. Processor frequency: 1.8 GHz, Processor family: AMD Sempron, Processor model: 3000+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics adapter model: AMD Radeon Xpress 200. Operating system installed: Windows XP Professional. Product type: PC. Weight: 8 kg

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Sempron
Processor manufacturer *
The manufacturer that produced the processor.
AMD
Processor model *
The model number for the processor in a computer.
3000+
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.8 GHz
Processor cache
0.256 MB
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
4x DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
40 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon Xpress 200
Maximum graphics adapter memory
0.064 GB
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Ports & interfaces
Microphone in *
The socket where a microphone is connected to the device.
Yes
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Line-out
Yes
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
AC'97
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Weight & dimensions
Width *
The measurement or extent of something from side to side.
100 mm
Depth *
The distance from the front to the back of something.
402 mm
Height *
The measurement of the product from head to foot or from base to top.
384 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 kg
Packaging content
Display included *
This product includes a display.
No
Other features
Power supply type
The type of power supply which this product uses.
220V @ 50/60Hz
External drive bays
1x 5.25"; 1x 3.5"
Internal drive bays
1x 3.5"
Networking features
Fast Ethernet
Power
Power availability
Power availability of the system.
250 W
Customer service details
X