NEC logo

NEC POWERMATE ML6 Intel® Pentium® 4 1 GB 120 GB PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28106
Info modified on:
21 Oct 2022, 10:14:07
Short summary description NEC POWERMATE ML6 Intel® Pentium® 4 1 GB 120 GB PC:

NEC POWERMATE ML6, 2.6 GHz, Intel® Pentium® 4, 1 GB, 120 GB

Long summary description NEC POWERMATE ML6 Intel® Pentium® 4 1 GB 120 GB PC:

NEC POWERMATE ML6. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium® 4. Internal memory: 1 GB. Total storage capacity: 120 GB. Product type: PC. Weight: 12 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.