NEC logo

NEC POWERMATE ML6 DESKTOP Intel® Pentium® 4 0.5 GB 80 GB PC

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8017
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NEC POWERMATE ML6 DESKTOP Intel® Pentium® 4 0.5 GB 80 GB PC:

NEC POWERMATE ML6 DESKTOP, 3 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB

Long summary description NEC POWERMATE ML6 DESKTOP Intel® Pentium® 4 0.5 GB 80 GB PC:

NEC POWERMATE ML6 DESKTOP. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.