location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC OL-V552 touch screen overlay 139.7 cm (55") Multi-touch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OL-V552
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OL-V552
Category:
Transparent sheet placed over a computer screen and allows the user to command the computer by touching displayed buttons on screen.
Touch Screen Overlays Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name NEC OL-V552 touch screen overlay 139.7 cm (55") Multi-touch :
The long product name of NEC OL-V552 touch screen overlay 139.7 cm (55") Multi-touch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Infrared Multi-Touch Overlay accessory for the V552 large-screen display
More>>>
Short summary description NEC OL-V552 touch screen overlay 139.7 cm (55") Multi-touch:
This short summary of the NEC OL-V552 touch screen overlay 139.7 cm (55") Multi-touch data-sheet is auto-generated and uses the product title and the first six key specs.

NEC OL-V552, 139.7 cm (55"), Multi-touch, 139.7 cm, 16 ms, V552, USB

Long summary description NEC OL-V552 touch screen overlay 139.7 cm (55") Multi-touch:
This is an auto-generated long summary of NEC OL-V552 touch screen overlay 139.7 cm (55") Multi-touch based on the first three specs of the first five spec groups.

NEC OL-V552. Display diagonal: 139.7 cm (55"), Touch technology: Multi-touch, Display diagonal (metric): 139.7 cm. Power source type: USB. Width: 1295 mm, Height: 762 mm

Country Distributor
United Kingdom 1 distributor(s)