location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP-V332W data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-V332W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-V332W show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2023 15:48:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP-V332W data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector White
  • - DLP 3300 ANSI lumens
  • - Lamp 3500 h
  • - WXGA (1280x800)
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual
  • - Ethernet LAN
  • - AC 277 W
Long product name NEC NP-V332W data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White :
The long product name of NEC NP-V332W data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.65" DMD, DLP, 3300 Lumen, XGA 1280 x 800, 10000:1, 218W, NTSC/PAL/SECAM, 1x 8W, VGA/HDMI, White
More>>>
Short summary description NEC NP-V332W data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White:
This short summary of the NEC NP-V332W data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP-V332W, 3300 ANSI lumens, DLP, WXGA (1280x800), 762 - 7620 mm (30 - 300"), 16:9, 1 - 10 m

Long summary description NEC NP-V332W data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White:
This is an auto-generated long summary of NEC NP-V332W data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White based on the first three specs of the first five spec groups.

NEC NP-V332W. Projector brightness: 3300 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 22.41 - 28.82 mm, Aperture range (F-F): 2.55 - 2.85. Analog signal format system: PAL, NTSC 4.43, PAL M, PAL N, SECAM, NTSC, PAL 60, Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 480i, 720p, 480p, 1080i, 576i, 1080p, 576p. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:25
Uk has collected 1 expert review for NEC NP-V332W data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
projectorreviews.com
Updated:
2017-03-01 08:52:25
The NEC NP-V332W is one model in NEC's V-series of portable projectors intended for business or education applications. It appears NEC intends for this to be their “Value” series, offering a lot of performance for the modest price. The other V-series mode...
Good High brightness in the brightest mode, Very good color accuracy possible with a few user adjustments, Very good (wired) networking support built-in, Support for Crestron RoomView (TM) for control/management, Support for MHL via the HDMI #1 input, Virtual...
Bad Color brightness substantially lower than white brightness (typical for DLP projectors of this class), The best out-of-the-box picture modes produce a color accuracy a little below that of typical 3LCD based business/education projector (i.e, requires us...
Bottom line The NEC NP-V332W offers a feature set and the performance to make it a viable contender in the very competitive under $600 business/classroom projector category. The two primary competing projector technologies in this market segment are those using DLP v...
0%
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)