NEC logo

NEC NP-M323X data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63314
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years
Long product name NEC NP-M323X data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) White:

0.55" DMD, DLP, 3200 Lumen, XGA 1024 x 768, 10000:1, 225W, NTSC/PAL/SECAM, 1x 20W, VGA/HDMI, White

Short summary description NEC NP-M323X data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) White:

NEC NP-M323X, 3200 ANSI lumens, DLP, XGA (1024x768), 10000:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description NEC NP-M323X data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) White:

NEC NP-M323X. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 8000 h. Focus: Manual, Focal length range: 17.09 - 29.05 mm, Aperture range (F-F): 2.4 - 3.1. Analog signal format system: SECAM, NTSC, PAL, NTSC 4.43, PAL 60, PAL M, PAL N, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), Supported video modes: 480i, 576p, 1080i, 480p, 1080p, 720p, 576i. Serial interface type: RS-232

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.