NEC logo

NEC Versa M160 - Intel Celeron M 410, 256MB, 60GB, 15.4" TFT Intel® Celeron® M 39.1 cm (15.4") 0.25 GB DDR2-SDRAM Windows XP Home Edition

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6231
Info modified on:
29 Jan 2025, 19:46:05
Short summary description NEC Versa M160 - Intel Celeron M 410, 256MB, 60GB, 15.4" TFT Intel® Celeron® M 39.1 cm (15.4") 0.25 GB DDR2-SDRAM Windows XP Home Edition:

NEC Versa M160 - Intel Celeron M 410, 256MB, 60GB, 15.4" TFT, Intel® Celeron® M, 1.46 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.25 GB, 60 GB

Long summary description NEC Versa M160 - Intel Celeron M 410, 256MB, 60GB, 15.4" TFT Intel® Celeron® M 39.1 cm (15.4") 0.25 GB DDR2-SDRAM Windows XP Home Edition:

NEC Versa M160 - Intel Celeron M 410, 256MB, 60GB, 15.4" TFT. Processor family: Intel® Celeron® M, Processor frequency: 1.46 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Home Edition. Weight: 2.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.