NEC logo

NEC Versa P550 Pentium M750 1.86GHz/1024MB/80GB/DVD-RW/15" SXGA 38.1 cm (15") 1 GB DDR-SDRAM AMD Mobility Radeon X300

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9760
Info modified on:
30 Jan 2025, 19:19:56
Warranty:
1 Year
Long product name NEC Versa P550 Pentium M750 1.86GHz/1024MB/80GB/DVD-RW/15" SXGA 38.1 cm (15") 1 GB DDR-SDRAM AMD Mobility Radeon X300:

NEC Versa P550 Pentium M750 1.86GHz/1024MB/80GB/DVD-RW/15" SXGA

NEC Versa P550 Pentium M750 1.86GHz/1024MB/80GB/DVD-RW/15" SXGA 38.1 cm (15") 1 GB DDR-SDRAM AMD Mobility Radeon X300:

With its ATI Mobility Radeon X300 video chip, its 64MB dedicated video memory and 15” TFT SXGA+ screen with 1400x1050 resolution the NEC VERSA P550 is perfect for the usage of multimedia applications.

Short summary description NEC Versa P550 Pentium M750 1.86GHz/1024MB/80GB/DVD-RW/15" SXGA 38.1 cm (15") 1 GB DDR-SDRAM AMD Mobility Radeon X300:

NEC Versa P550 Pentium M750 1.86GHz/1024MB/80GB/DVD-RW/15" SXGA, 1.86 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 1 GB, DDR-SDRAM, 80 GB

Long summary description NEC Versa P550 Pentium M750 1.86GHz/1024MB/80GB/DVD-RW/15" SXGA 38.1 cm (15") 1 GB DDR-SDRAM AMD Mobility Radeon X300:

NEC Versa P550 Pentium M750 1.86GHz/1024MB/80GB/DVD-RW/15" SXGA. Processor frequency: 1.86 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X300. Weight: 2.9 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.