NEC logo

NEC PowerMate ML470 MT - Intel Core Quad Q6600, 2048MB, 250GB, Win XP Pro Intel® Core™2 Quad 2 GB Intel® GMA 3100 Windows XP Professional Micro Tower PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10827
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NEC PowerMate ML470 MT - Intel Core Quad Q6600, 2048MB, 250GB, Win XP Pro Intel® Core™2 Quad 2 GB Intel® GMA 3100 Windows XP Professional Micro Tower PC:

NEC PowerMate ML470 MT - Intel Core Quad Q6600, 2048MB, 250GB, Win XP Pro, 2.4 GHz, Intel® Core™2 Quad, 2 GB, 250 GB, DVD-RW, Windows XP Professional

Long summary description NEC PowerMate ML470 MT - Intel Core Quad Q6600, 2048MB, 250GB, Win XP Pro Intel® Core™2 Quad 2 GB Intel® GMA 3100 Windows XP Professional Micro Tower PC:

NEC PowerMate ML470 MT - Intel Core Quad Q6600, 2048MB, 250GB, Win XP Pro. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q6600. Internal memory: 2 GB. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows XP Professional. Chassis type: Micro Tower. Product type: PC. Weight: 5.4 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.