NEC logo

NEC ND-2510-GNP optical disc drive Internal White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15748
Info modified on:
21 Oct 2022, 10:14:32
Long product name NEC ND-2510-GNP optical disc drive Internal White:

DVD RW NEC ND-2510, IDE/ATAPI, 140/120 ms

Short summary description NEC ND-2510-GNP optical disc drive Internal White:

NEC ND-2510-GNP, White, Tray, 2 MB, 32x, 16x, 40x

Long summary description NEC ND-2510-GNP optical disc drive Internal White:

NEC ND-2510-GNP. Product colour: White, Disc loading type: Tray. Drive device, buffer size: 2 MB. CD write speed: 32x, CD rewrite speed: 16x. CD read speed: 40x. Weight: 1.02 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.