NEC logo

NEC MD205MG computer monitor 51 cm (20.1") 2560 x 2048 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19135
Info modified on:
22 Aug 2022, 16:27:45
Short summary description NEC MD205MG computer monitor 51 cm (20.1") 2560 x 2048 pixels Black:

NEC MD205MG, 51 cm (20.1"), 2560 x 2048 pixels, 30 ms, Black

Long summary description NEC MD205MG computer monitor 51 cm (20.1") 2560 x 2048 pixels Black:

NEC MD205MG. Display diagonal: 51 cm (20.1"), Display resolution: 2560 x 2048 pixels, Response time: 30 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.