Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flat Panel Monitor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCD2470WNX-BK
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8312
This statistic is based on the 85492 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83540 free Open Icecat users.
Info modified on: 01 Oct 2019 15:10:31
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years warranty
Long product name NEC Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black :
The short editorial description of NEC Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black

24” NEC MultiSync Widescreen
More>>>
NEC Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:
The official marketing text of NEC Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black as supplied by the manufacturer

Go wide with the new 24” NEC MultiSync LCD2470WNX, a widescreen monitor ideal for enterprise users looking to increase their productivity and magnify their bottom line. The LCD2470WNX’s extra wide screen provides roughly the same work area as two smaller-sized LCD screens and allows you to simultaneously work in multiple application windows. Other unique features include a four-way ergonomic stand (pivot, height-adjustable, tilt and swivel), Windows Vista Premium compliance, XtraView+ wide-angle viewing technology and Ambix dual-input connectivity.

Short summary description NEC Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:
This short summary of the NEC Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC Flat Panel Monitor, 61 cm (24"), 1920 x 1200 pixels, 6 ms, Black

Long summary description NEC Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:
This is an auto-generated long summary of NEC Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

NEC Flat Panel Monitor. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 6 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
61 cm (24")
Display brightness (typical) *
500 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1200 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
6 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1000:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
176°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
176°
Horizontal scan range
31.5 - 93.8 kHz
Vertical scan range
56 - 85 Hz
Video input impedance
75 Ω
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
USB hub version
2.0
USB Type-A downstream ports quantity
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
Ergonomics
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
92 W
Power consumption (PowerSave)
2 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 60 °C
Operating relative humidity (H-H)
30 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
559 mm
Depth *
The distance from the front to the back of something.
366 mm
Height *
The measurement of the product from head to foot or from base to top.
98 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8.3 kg
Width (with stand)
559 mm
Depth (with stand)
420.3 mm
Height (with stand)
270 mm
Weight (with stand)
12.4 kg
Customer service details