Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC MultiSync® LCD1770NX computer monitor 43.2 cm (17")

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MultiSync® LCD1770NX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCD1770NX
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20077
This statistic is based on the 85434 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83484 free Open Icecat users.
Info modified on: 04 Apr 2019 07:59:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name NEC MultiSync® LCD1770NX computer monitor 43.2 cm (17") :
The short editorial description of NEC MultiSync® LCD1770NX computer monitor 43.2 cm (17")

43.18 cm (17") LCD, 1280 x 1024, 800:1, 300 cd/m², 16.7M, 5 ms, D-sub, DVI-D
More>>>
NEC MultiSync® LCD1770NX computer monitor 43.2 cm (17"):
The official marketing text of NEC MultiSync® LCD1770NX computer monitor 43.2 cm (17") as supplied by the manufacturer

- Professional LCD monitor with digital TN+ film TFT display.
- Slim bezel design.
- Stable and excellent picture quality with NTAA (Non-Touch-Auto-Adjustment).
- Safety of investment with analog/digital interface.
- ErgoDesign®: Height adjustable stand (110 mm).
- NaViKey for intuitive monitor setup.
- NaViSet® and NaViSet® Administrator compatible.
- Cable Management.
- Low power consumption for reduced Total Cost of Ownership (TCO).
- Rapid Response Technology (5 ms).
- Versatile installation (VESA standard).
- Ergonomics and safety complying to the highest industry standards incl. ISO 13406-2.

Short summary description NEC MultiSync® LCD1770NX computer monitor 43.2 cm (17"):
This short summary of the NEC MultiSync® LCD1770NX computer monitor 43.2 cm (17") data-sheet is auto-generated and uses the product title and the first six key specs.

NEC MultiSync® LCD1770NX, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms

Long summary description NEC MultiSync® LCD1770NX computer monitor 43.2 cm (17"):
This is an auto-generated long summary of NEC MultiSync® LCD1770NX computer monitor 43.2 cm (17") based on the first three specs of the first five spec groups.

NEC MultiSync® LCD1770NX. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Energy Star certified

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.2 cm (17")
Display brightness (typical) *
300 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
800:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.264 x 0.264 mm
Horizontal scan range
31.5 - 81 kHz
Vertical scan range
56 - 75 Hz
Multimedia
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
No
Built-in camera *
The product has an integrated camera.
No
TV tuner integrated *
Device has an in-built TV tuner.
No
Design
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
CE; TCO 03; TÜV Ergonomics; TÜV GS; GEEA/Energy Label; FCC Class B; PCT/Gost; UL/C-UL or CSA; CCC; ISO 13406-2 (pixel failure class II); MPR II/ MPR III; RoHS
Ports & interfaces
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI-D ports quantity
This is the amount of DVI-I interfaces. Digital Visual Interface (DVI) is a video display interface developed by the Digital Display Working Group (DDWG). The digital interface is used to connect a video source to a display device, such as a computer monitor. DVI-D means DVI digital, which means it can only support digital, but not analog.
1
AC (power) in
Yes
Ergonomics
Cable lock slot *
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Ergonomics
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Cable lock slot type
Kensington
Height adjustment
11 cm
Swivel angle range
-170 - 170°
Tilt angle range
-5 - 30°
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
36 W
Power consumption (PowerSave)
2 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
367 mm
Depth *
The distance from the front to the back of something.
198 mm
Height *
The measurement of the product from head to foot or from base to top.
363 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6.1 kg
Bezel width (side)
1.36 cm
Packaging data
Cables included
AC,VGA
Manual
Yes
Other features
Display
The description of display that can includes display type, resolution, size etc.
LCD
Power requirements
100 - 240 VAC
Additional accessories
CD
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:53:34
Testseek has collected 11 expert reviews for NEC MultiSync® LCD1770NX computer monitor 43.2 cm (17") and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
67%
Source Review comments Score
computeractive.co.uk
Updated:
2013-11-13 21:53:33
Interested in a workhorse PC monitor for working first, gaming and watching movies second?NEC’s businesslike new 17in product, the boxy Multisync LCD1770NX, doesn’t have a widescreen display.But it is relatively cheap for the brand, whose screens are m...
Good Good display performance out of the box; cheap, small footprint; greater degree of flexibility of screen adjustment...
Bad Not widescreen; flimsy display adjustment control; boxy, uninspired design...
Bottom line The 1770NX comes across as a capable if outwardly uninspiring option for those short on space or cash...
60%
pcadvisor.co.uk
Updated:
2013-11-13 21:53:33
Given NECs big reputation in the world of displays, its perhaps surprising to see the company unveil an LCD screen thats diminutive in terms of both dimensions and price tag. The NEC MultiSync LCD 1770NX is a rare beast these days: a 17in model...
Bottom line The NEC MultiSync LCD 1770NX is a capable if outwardly drab monitor. Its perhaps better suited to the office than home use. Gavin Stoker Lowest online price: ££141.51...
60%
techradar.com
Updated:
2013-11-13 21:53:33
Weve grown rather fond of NECs range of flat-panel monitors; theyre always stylish, well designed and a joy to use. However, were not so sure about this latest model from the range - one of the first products released since NEC announced that it ha...
Good Good range of adjustments, Slimline design, Dual inputs, Great NaViSet controls...
Bad Bleached colour, Poor viewing angles...
Bottom line Weve grown rather fond of NECs range of flat-panel monitors; theyre always stylish, well designed and a joy to use. However, were not so sure about this latest model from the range - one of the first products released since NEC announced that it ha...
60%
webuser.co.uk
Updated:
2013-11-13 21:53:33
This NEC MultiSync model forgoes any relatively useless additions like speakers, leaving an elegant looking screen with a minimalist silver surround. more...
Bottom line This is a stylish monitor that suffers a little on the darkest screens, which might affect its performance for hardcore gamers, but for most other tasks its a neat and tidy option...
84%
Zdnet.com.au
Updated:
2013-11-13 21:53:33
The LCD1770NX makes a great first impression. Its framed by an unobtrusively skinny bezel. Along the bezels bottom edge are four rectangular adjustment buttons that launch and exit the onscreen menu and switch between analog and digital inputs. A tin...
0%
v3.co.uk
Updated:
2013-11-13 21:53:33
Interested in a workhorse PC monitor for working first, gaming and watching movies second? NEC’s businesslike new 17in product, the boxy Multisync LCD1770NX, doesn’t have a widescreen display. But it is relatively cheap for the brand, whose screens are...
Good Good display performance out of the box; cheap, small footprint; greater degree of flexibility of screen adjustment...
Bad Not widescreen; flimsy display adjustment control; boxy, uninspired design...
Bottom line The 1770NX comes across as a capable if outwardly uninspiring option for those short on space or cash...
60%
techworld.com
Updated:
2013-11-13 21:53:33
Given NEC's big reputation in the world of displays, it's perhaps surprising to see the company unveil an LCD screen that's diminutive in terms of both dimensions and price tag. The NEC MultiSync LCD 1770NX is a rare beast these days: a 17in model.The...
Bottom line The NEC MultiSync LCD 1770NX is a capable if outwardly drab monitor. It's perhaps better suited to the office than home use...
0%
macworld.com
Updated:
2013-11-13 21:53:33
SummaryPros: USB 2.0 hub; legible text even at small point sizes; moderate price. Cons: Required manual color calibration to correct a blue cast; narrow viewing angle. Price as rated: $365 Best Current Price: $260.00 (via ProductFinder) Company: NEC Di...
70%
tek.no
Updated:
2013-11-13 21:53:34
NECs 60-serie er på vei til å takke for seg samtidig som 70-serien står på trappene. 1760NX har lenge vært omtalt som en av de beste "allround"-skjermene. Etter at det ble kjent at 1770NX blir arvtakeren, har ryktene florert og spørsmålene haglet. Selv...
0%
Show all
Customer service details