NEC logo

NEC VERSA M320 P4M 2.4GHZ/512KB 512MB 60GB 15TFT DVD-RW XPP 1YR PURR 38.1 cm (15") 0.5 GB DDR-SDRAM

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7900
Info modified on:
15 Dec 2023, 11:28:57
Short summary description NEC VERSA M320 P4M 2.4GHZ/512KB 512MB 60GB 15TFT DVD-RW XPP 1YR PURR 38.1 cm (15") 0.5 GB DDR-SDRAM:

NEC VERSA M320 P4M 2.4GHZ/512KB 512MB 60GB 15TFT DVD-RW XPP 1YR PURR, 2.4 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 60 GB

Long summary description NEC VERSA M320 P4M 2.4GHZ/512KB 512MB 60GB 15TFT DVD-RW XPP 1YR PURR 38.1 cm (15") 0.5 GB DDR-SDRAM:

NEC VERSA M320 P4M 2.4GHZ/512KB 512MB 60GB 15TFT DVD-RW XPP 1YR PURR. Processor frequency: 2.4 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Weight: 3.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.