NEC logo

NEC VERSA M320 C-2.0GHZ/256KB 256MB 30GB 15TFT DVD8X XPP 1YR PURR Intel® Celeron® 38.1 cm (15") 0.25 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8254
Info modified on:
15 Dec 2023, 11:28:57
Short summary description NEC VERSA M320 C-2.0GHZ/256KB 256MB 30GB 15TFT DVD8X XPP 1YR PURR Intel® Celeron® 38.1 cm (15") 0.25 GB:

NEC VERSA M320 C-2.0GHZ/256KB 256MB 30GB 15TFT DVD8X XPP 1YR PURR, Intel® Celeron®, 2 GHz, 38.1 cm (15"), 0.25 GB, 30 GB

Long summary description NEC VERSA M320 C-2.0GHZ/256KB 256MB 30GB 15TFT DVD8X XPP 1YR PURR Intel® Celeron® 38.1 cm (15") 0.25 GB:

NEC VERSA M320 C-2.0GHZ/256KB 256MB 30GB 15TFT DVD8X XPP 1YR PURR. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Display diagonal: 38.1 cm (15"). Internal memory: 0.25 GB. Total storage capacity: 30 GB. Weight: 2.77 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.