NEC logo

NEC VERSA S900 P-M 1.3GHZ/1MB 256MB 30GB 12TFT DVD/CD-RW XPP 3YR PURR 30.5 cm (12") 0.25 GB DDR-SDRAM

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8648
Info modified on:
01 Dec 2020, 16:27:03
Short summary description NEC VERSA S900 P-M 1.3GHZ/1MB 256MB 30GB 12TFT DVD/CD-RW XPP 3YR PURR 30.5 cm (12") 0.25 GB DDR-SDRAM:

NEC VERSA S900 P-M 1.3GHZ/1MB 256MB 30GB 12TFT DVD/CD-RW XPP 3YR PURR, 1.3 GHz, 30.5 cm (12"), 1024 x 768 pixels, 0.25 GB, DDR-SDRAM, 30 GB

Long summary description NEC VERSA S900 P-M 1.3GHZ/1MB 256MB 30GB 12TFT DVD/CD-RW XPP 3YR PURR 30.5 cm (12") 0.25 GB DDR-SDRAM:

NEC VERSA S900 P-M 1.3GHZ/1MB 256MB 30GB 12TFT DVD/CD-RW XPP 3YR PURR. Processor frequency: 1.3 GHz. Display diagonal: 30.5 cm (12"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 30 GB. Weight: 2.1 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.