NEC logo

NEC VERSA S260 PIII-M 1.2GHZ/512KB 256MB 30GB 12TFT DVD/CD-RW XPP 30.5 cm (12") 0.25 GB DDR-SDRAM

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7184
Info modified on:
04 Apr 2019, 04:22:16
Short summary description NEC VERSA S260 PIII-M 1.2GHZ/512KB 256MB 30GB 12TFT DVD/CD-RW XPP 30.5 cm (12") 0.25 GB DDR-SDRAM:

NEC VERSA S260 PIII-M 1.2GHZ/512KB 256MB 30GB 12TFT DVD/CD-RW XPP, 1.2 GHz, 30.5 cm (12"), 0.25 GB, DDR-SDRAM, 30 GB

Long summary description NEC VERSA S260 PIII-M 1.2GHZ/512KB 256MB 30GB 12TFT DVD/CD-RW XPP 30.5 cm (12") 0.25 GB DDR-SDRAM:

NEC VERSA S260 PIII-M 1.2GHZ/512KB 256MB 30GB 12TFT DVD/CD-RW XPP. Processor frequency: 1.2 GHz. Display diagonal: 30.5 cm (12"). Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 30 GB. Weight: 2.13 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.