Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC E461 Digital signage flat panel 46" Full HD Black signage display

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E461
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E461
Category
Large cases or boards used to display posters, ornaments, artefacts, etc.
signage displays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7785
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 08 Dec 2017 09:15:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name NEC E461 Digital signage flat panel 46" Full HD Black signage display :
The short editorial description of NEC E461 Digital signage flat panel 46" Full HD Black signage display

116.84 cm (46 ") , 1920 x 1080, 450cd/m2, CR 5000:1, 16:9, 4 x HDMI, VGA 15-pin D-sub, 2 x RCA Composite, 2 x RCA Component, 2 x S-Video, Headphone Mini-Jack, VESA 400 x 200mm
More>>>

NEC E461 Digital signage flat panel 46" Full HD Black signage display:
The official marketing text of NEC E461 Digital signage flat panel 46" Full HD Black signage display as supplied by the manufacturer
Advanced display technology meets feature-rich affordability with the 46” NEC E461, a large-screen LCD display that turns heads with its sleek design and remarkable screen performance. Boasting an impressive 1920 x 1080 full HD resolution, 120 Hz refresh rate, built-in analog/digital tuner and a broad range of inputs and display controls, this display delivers stunning visual impact for environments such as corporate lobbies and boardrooms as well as digital signage applications in retail stores, waiting rooms and health clubs.

- Comprehensive input panel connects you to the latest peripherals, including HDMI, Analog RGB, S-Video, Composite
- Full 1080p high-definition resolution provides stunning detail
- Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities
- Built-in, low-profile 10W speakers enhance the experience with superior sound
- Built-in closed captioning enables hearing-imparied users to display text information in various supported languages based on the ATSC tuner program
- Multiple picture modes adjust the picture appearance for an optimal viewing experience
- Advanced video settings ensure source material is displayed properly and accurately
- 120 Hz refresh rate reduces typical blur seen in fast-moving images and text.
Short summary description NEC E461 Digital signage flat panel 46" Full HD Black signage display:
This short summary of the NEC E461 Digital signage flat panel 46" Full HD Black signage display data-sheet is auto-generated and uses the product title and the first six key specs.
NEC E461, 116.8 cm (46"), 1920 x 1080 pixels, 450 cd/m², Full HD, 8 ms, 16.78 million colours
Long summary description NEC E461 Digital signage flat panel 46" Full HD Black signage display :

NEC E461. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m². RMS rated power: 10 W. Design: Digital signage flat panel, Colour of product: Black, VESA mounting interfaces: 300 x 300 mm. Analog signal format system: NTSC, Digital signal format system: ATSC. Power consumption (typical): 210 W, Power consumption (standby): 1 W

This is an auto-generated long summary of NEC E461 Digital signage flat panel 46" Full HD Black signage display based on the first three specs of the first five spec groups.
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
116.8 cm (46")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Display number of colours *
16.78 million colours
Pixel pitch *
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.53 x 0.53 mm
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
5000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1024 x 768 (XGA),1280 x 1024 (SXGA),1280 x 768 (WXGA),1360 x 768 (WXGA),1600 x 1200 (UXGA),1920 x 1080 (HD 1080),640 x 480 (VGA),800 x 600 (SVGA)
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
10 W
Design
Design *
The creation of a plan or convention for the construction of an object or a system.
Digital signage flat panel
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
VESA mounting
Yes
VESA mounting interfaces
The product can be used wih VESA mounting interfaces.
300 x 300 mm
Bezel width (bottom)
9.9 cm
Bezel width (side)
5.3 cm
Bezel width (top)
5.3 cm
Performance
TV tuner integrated *
Device has an in-built TV tuner.
Yes
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC
Digital signal format system
The protocols supported for exchange of digital signal.
ATSC
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Ports & interfaces
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
Composite video in
The socket (port) for the composite video input (white cable).
1
Component video (YPbPr/YCbCr) in
The number of sockets (ports) for RF (radio frequency) connections into the product.
2
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
210 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
1 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
10 - 85%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 50 °C
Storage relative humidity (H-H)
5 - 85%
Operating altitude
0 - 3000 m
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1127.8 mm
Depth *
The distance from the front to the back of something.
104.6 mm
Height *
The measurement of the product from head to foot or from base to top.
727.2 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
19.9 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Remote control type
IR
Cables included
VGA
Manual
Yes
Package width
The distance from one side of the packaging to the other.
1266 mm
Package depth
The distance from the front to the back of the packaging.
280 mm
Package height
The distance from the top to the bottom of the packaging.
931 mm
Package weight
Weight of the packaged product.
31.3 kg
Other features
3D
The device can be used with 3D technology.
No
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Audio input
The type of audio input that the device requires, and the connection needed.
Yes
Audio output
The type of audio output that the device produces, and the connector(s).
Yes
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Built-in camera
The product has an integrated camera.
No
Composite sync
Combines horizontal and vertical synchronization onto one pair of wires. When used in RGB connections, four separate signals are sent (Red, Green, Blue, Sync).
Yes
Depth (with stand)
309.9 mm
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Digital horizontal frequency
31.5 - 65.3 kHz
Digital vertical frequency
60 - 75 Hz
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Height (with stand)
823 mm
S-Video inputs quantity
The number of ports (input sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
2
Separate H/V sync
Device has separate horizontal and vertical synchronization.
Yes
Sync-on-green (SOG)
Combines composite sync with the green signal in RGB. Only three signals are sent (Red, Green with Sync, Blue).
Yes
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Width (with stand)
1127.8 mm
Weight with stand
24.5 kg
X