NEC logo

NEC AD-7170S DVD-RW 18x SATA optical disc drive Internal Beige

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5837
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NEC AD-7170S DVD-RW 18x SATA optical disc drive Internal Beige:

NEC AD-7170S DVD-RW 18x SATA, Beige, Tray, Serial ATA, 48x, 18x, 32x

Long summary description NEC AD-7170S DVD-RW 18x SATA optical disc drive Internal Beige:

NEC AD-7170S DVD-RW 18x SATA. Product colour: Beige, Disc loading type: Tray. Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 160 ms, Access time: 140 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.