NEC logo

NEC AD-7170A DVD-RW 18x optical disc drive Internal Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3900
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NEC AD-7170A DVD-RW 18x optical disc drive Internal Black:

NEC AD-7170A DVD-RW 18x, Black, Tray, EIDE/ATA, 48x, 18x, 32x

Long summary description NEC AD-7170A DVD-RW 18x optical disc drive Internal Black:

NEC AD-7170A DVD-RW 18x. Product colour: Black, Disc loading type: Tray. Interface: EIDE/ATA. CD write speed: 48x, DVD+R write speed: 18x, CD rewrite speed: 32x. CD read speed: 48x. DVD drive average random access time: 160 ms, Access time: 140 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.