NEC logo

NEC E232WMT computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107822
Info modified on:
26 Jun 2024, 05:36:04
Warranty:
3 Years
Long product name NEC E232WMT computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Black:

23" IPS TFT W-LED, 1920x1080, 250cd/m2, 1000:1, 5ms, 16:9, DVI-D, HDMI, USB x 5, VGA

Short summary description NEC E232WMT computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Black:

NEC E232WMT, 58.4 cm (23"), 1920 x 1080 pixels, LED, LED, 5 ms, Black

Long summary description NEC E232WMT computer monitor 58.4 cm (23") 1920 x 1080 pixels LED Touchscreen Black:

NEC E232WMT. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.