location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC SpectraView Reference 272 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SpectraView
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reference 272
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003545 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695110373
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:16
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC SpectraView Reference 272 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 68.6 cm (27") LED AH-IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 6 ms 340 cd/m² 1000:1
  • - 50 W
Warranty: 3 years
Long product name NEC SpectraView Reference 272 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black :
The long product name of NEC SpectraView Reference 272 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", AH-IPS GB-R LED, 1000:1, 2560 x 1440, 16:9, 340 cd/m2, DVI-D, HDMI, Mini DisplayPort, DisplayPort
More>>>
Short summary description NEC SpectraView Reference 272 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This short summary of the NEC SpectraView Reference 272 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC SpectraView Reference 272, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black

Long summary description NEC SpectraView Reference 272 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of NEC SpectraView Reference 272 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

NEC SpectraView Reference 272. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:28
Uk has collected 3 expert reviews for NEC SpectraView Reference 272 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Brand Image Product code Product Stock Price from
NEC

NEC SpectraView Reference 322UHD LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
60003686 Reference 322UHD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)