NEC 22" Wide 16:10 LCD monitor, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Silver
NEC 22" Wide 16:10 LCD monitor. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver