NEC logo

NEC MultiSync® LCD2470WNX computer monitor 61 cm (24") 1920 x 1200 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36652
Info modified on:
10 May 2023, 08:14:21
Short summary description NEC MultiSync® LCD2470WNX computer monitor 61 cm (24") 1920 x 1200 pixels:

NEC MultiSync® LCD2470WNX, 61 cm (24"), 1920 x 1200 pixels, 6 ms

Long summary description NEC MultiSync® LCD2470WNX computer monitor 61 cm (24") 1920 x 1200 pixels:

NEC MultiSync® LCD2470WNX. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 6 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. USB hub version: 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.