NEC logo

NEC MultiSync 20WGX²Pro computer monitor 50.8 cm (20") 1680 x 1050 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24707
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NEC MultiSync 20WGX²Pro computer monitor 50.8 cm (20") 1680 x 1050 pixels:

NEC MultiSync 20WGX²Pro, 50.8 cm (20"), 1680 x 1050 pixels, 6 ms

Long summary description NEC MultiSync 20WGX²Pro computer monitor 50.8 cm (20") 1680 x 1050 pixels:

NEC MultiSync 20WGX²Pro. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.