NEC MultiSync® LCD2190UXi 21" black, 54.1 cm (21.3"), 1600 x 1200 pixels, 20 ms, Black
NEC MultiSync® LCD2190UXi 21" black. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels, Response time: 20 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black