NEC logo

NEC MultiSync® LCD1970NX computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34295
Info modified on:
14 Mar 2024, 15:16:08
Short summary description NEC MultiSync® LCD1970NX computer monitor 48.3 cm (19") 1280 x 1024 pixels:

NEC MultiSync® LCD1970NX, 48.3 cm (19"), 1280 x 1024 pixels, 25 ms

Long summary description NEC MultiSync® LCD1970NX computer monitor 48.3 cm (19") 1280 x 1024 pixels:

NEC MultiSync® LCD1970NX. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.