NEC MultiSync® FE770 (Black), 43.2 cm (17"), ClearFlat shadow mask CRT, 1024 x 768 pixels, 24.4 cm, 32.5 cm, 40.6 cm
NEC MultiSync® FE770 (Black). Display diagonal: 43.2 cm (17"), Type: ClearFlat shadow mask CRT, Display resolution: 1024 x 768 pixels. Certification: CE; TÜV-GS; MPR-III; FCC Class B; UL/C-UL; Ctick; PCBC; GOST; PSB; TCO 99; ISO 9241-3/-7/-8;.... Power management: VESA/EPA, Power consumption (typical): 65 W, Power requirements: 100–240 V; 50/60 Hz; 1.5 A. Dimensions (WxDxH): 397 x 415 x 392 mm, Weight: 16 kg. Recommended resolution: 1024 x 768, 85 Hz