NEC logo

NEC LCD4000 40IN ANA DIG Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA Grey

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18809
Info modified on:
21 Oct 2022, 10:14:07
Long product name NEC LCD4000 40IN ANA DIG Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA Grey:

LCD4000 40IN ANA DIG 600:1 450CD QM 170 170 23MS

Short summary description NEC LCD4000 40IN ANA DIG Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA Grey:

NEC LCD4000 40IN ANA DIG, Digital signage flat panel, 101.6 cm (40"), 1280 x 768 pixels

Long summary description NEC LCD4000 40IN ANA DIG Digital signage flat panel 101.6 cm (40") 450 cd/m² WXGA Grey:

NEC LCD4000 40IN ANA DIG. Product design: Digital signage flat panel. Display diagonal: 101.6 cm (40"), Display resolution: 1280 x 768 pixels, Display brightness: 450 cd/m², HD type: WXGA. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.