Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC PLUS93 19" DTR .27 96kHz 1600X1200 TCO99 monitor CRT 48.3 cm (19") 1792 x 1344 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLUS93 19" DTR .27 96kHz 1600X1200 TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60000769
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7333
This statistic is based on the 86009 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84042 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:30
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NEC PLUS93 19" DTR .27 96kHz 1600X1200 TCO99 monitor CRT 48.3 cm (19") 1792 x 1344 pixels :
The short editorial description of NEC PLUS93 19" DTR .27 96kHz 1600X1200 TCO99 monitor CRT 48.3 cm (19") 1792 x 1344 pixels

Diamond Plus 93SB 48.26 cm (19") CRT Pitch 0.25mm Horiz Freq 31-96kHz TCO99
More>>>
NEC PLUS93 19" DTR .27 96kHz 1600X1200 TCO99 monitor CRT 48.3 cm (19") 1792 x 1344 pixels:
The official marketing text of NEC PLUS93 19" DTR .27 96kHz 1600X1200 TCO99 monitor CRT 48.3 cm (19") 1792 x 1344 pixels as supplied by the manufacturer

NEC-Mitsubishi Electronics Display is focused on designing, producing and delivering leading-edge visual display technology for people like you: computer users around the globe who depend on innovative, high resolution, reliable monitors to help you do your jobs and see your world better, more effectively, more dynamically. Create, collaborate and explore. Be everywhere at once. See anything. Whatever you have in mind, NEC-Mitsubishi Electronics Display has a total range of monitors that let you see more and do more. The Diamond Plus line is designed for discriminating users who require superior image quality along with the latest innovations resulting in greater overall performance. These models feature either the DIAMONDTRON or DIAMONDTRON NF (Natural Flat) aperture grille CRT. The Diamond Plus line is excellent for home, business, desktop publishing and graphic design applications.

Short summary description NEC PLUS93 19" DTR .27 96kHz 1600X1200 TCO99 monitor CRT 48.3 cm (19") 1792 x 1344 pixels:
This short summary of the NEC PLUS93 19" DTR .27 96kHz 1600X1200 TCO99 monitor CRT 48.3 cm (19") 1792 x 1344 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PLUS93 19" DTR .27 96kHz 1600X1200 TCO99, 48.3 cm (19"), Display /CRT conventional - desktop, 45.7 cm, 50 - 160 Hz, 30 - 96 kHz, CRT

Long summary description NEC PLUS93 19" DTR .27 96kHz 1600X1200 TCO99 monitor CRT 48.3 cm (19") 1792 x 1344 pixels:
This is an auto-generated long summary of NEC PLUS93 19" DTR .27 96kHz 1600X1200 TCO99 monitor CRT 48.3 cm (19") 1792 x 1344 pixels based on the first three specs of the first five spec groups.

NEC PLUS93 19" DTR .27 96kHz 1600X1200 TCO99. Display diagonal: 48.3 cm (19"), Type: Display /CRT conventional - desktop, Viewable size diagonal: 45.7 cm. Display resolution: 1792 x 1344 pixels. Certification: CE; TÜV-GS; MPR-III; FCC Class B; UL/C-UL; Ctick; PCBC; GOST; PSB; TCO 99; ISO 9241-3/-7/-8;.... Dimensions (WxDxH): 442 x 447.5 x 443 mm, Weight: 23 kg. User controls: Asset Management; H-Size; V-Size; H-Pos; V-Pos; Contrast; Brightness; Geometry; Rotation; sRGB;...

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
Type
Characteristics of the device.
Display /CRT conventional - desktop
Viewable size diagonal
45.7 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 96 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.25
Display
The description of display that can includes display type, resolution, size etc.
CRT
Audio
Audio system
System used to play music or speech.
No
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1792 x 1344 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certificates
Certification
CE; TÜV-GS; MPR-III; FCC Class B; UL/C-UL; Ctick; PCBC; GOST; PSB; TCO 99; ISO 9241-3/-7/-8; Energy Star
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
442 x 447.5 x 443 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
23 kg
Management features
User controls
Asset Management; H-Size; V-Size; H-Pos; V-Pos; Contrast; Brightness; Geometry; Rotation; sRGB; Colour temperature control; Moiré Cancel; Monitor Info; Language Select; Intelligent Power Management (VESA/EPA compliant) disable; Clamp Pulse Position; Edge Lock; OSM-Position; On-Screen-Manager (OSM) lock out; OSM turn off; Factory Preset; Degauss (auto/manual); Self Diagnosis; SuperBright Mode (2 levels); Hotkey for contrast and brightness, 7 Keys: SW, Exit, -, +, Up, Down, Proceed, Reset
Customer service details
X