NEC logo

NEC FE990 19 TCO99 NAVISET 3JR GARANTIE monitor CRT 1792 x 1344 pixels 48.3 cm (19")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11225
Info modified on:
04 Apr 2019, 04:22:37
Short summary description NEC FE990 19 TCO99 NAVISET 3JR GARANTIE monitor CRT 1792 x 1344 pixels 48.3 cm (19"):

NEC FE990 MONITOR CRT 19 TCO99 NAVISET 3JR GARANTIE, 48.3 cm (19"), CRT / ClearFlat - shadow mask, 1792 x 1344 pixels, 36.6 cm, 27.4 cm, 50 - 160 Hz

Long summary description NEC FE990 19 TCO99 NAVISET 3JR GARANTIE monitor CRT 1792 x 1344 pixels 48.3 cm (19"):

NEC FE990 MONITOR CRT 19 TCO99 NAVISET 3JR GARANTIE. Display diagonal: 48.3 cm (19"), Type: CRT / ClearFlat - shadow mask, Display resolution: 1792 x 1344 pixels. Video in: RGB(Analogue video Signal), Certification: FCC Class B certified, CE, MPR II, CSA, UL, TUV GS, ISO 9241-3, cUL, DOC-B, EPA Energy Star,.... Power management: VESA DPMS. Dimensions (WxDxH): 442 x 447.5 x 443 mm, Weight: 22.1 kg. Compatible products: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.