NEC logo

NEC FE770M 17INCH 1280*1024 TCO99 3-YEARS WARRANTY monitor CRT 1280 x 1024 pixels 43.2 cm (17")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10795
Info modified on:
04 Apr 2019, 04:23:35
Short summary description NEC FE770M 17INCH 1280*1024 TCO99 3-YEARS WARRANTY monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

NEC FE770M MONITOR CRT 17INCH 1280*1024 TCO99 3-YEARS WARRANTY, 43.2 cm (17"), CRT (ClearFlat - shadow mask), 1280 x 1024 pixels, 24.3 cm, 32.5 cm, 40.6 cm

Long summary description NEC FE770M 17INCH 1280*1024 TCO99 3-YEARS WARRANTY monitor CRT 1280 x 1024 pixels 43.2 cm (17"):

NEC FE770M MONITOR CRT 17INCH 1280*1024 TCO99 3-YEARS WARRANTY. Display diagonal: 43.2 cm (17"), Type: CRT (ClearFlat - shadow mask), Display resolution: 1280 x 1024 pixels. Audio system: Audio Base with 2 x 1W RMS stereo speakers and headphone output jack, Video in: Analogue video Signal -RGB, Certification: TCO99. Dimensions (WxDxH): 397 x 415.5 x 411.5 mm, Weight: 16.5 kg. Compatible products: pc / mac. Speakers and microphone: Speaker(s) - integrated-1 Watt

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.