Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC PRO2070SB 22" DTR-NF .24 140kHz TCO99 USB 22" 2048 x 1536pixels monitor CRT

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO2070SB 22" DTR-NF .24 140kHz TCO99 USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60000748
Category
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10634
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:20
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NEC PRO2070SB 22" DTR-NF .24 140kHz TCO99 USB 22" 2048 x 1536pixels monitor CRT :
The short editorial description of NEC PRO2070SB 22" DTR-NF .24 140kHz TCO99 USB 22" 2048 x 1536pixels monitor CRT

DiamondPro 2070SB 22" DTR .24 140kHz TCO99 USB
More>>>

NEC PRO2070SB 22" DTR-NF .24 140kHz TCO99 USB 22" 2048 x 1536pixels monitor CRT:
The official marketing text of NEC PRO2070SB 22" DTR-NF .24 140kHz TCO99 USB 22" 2048 x 1536pixels monitor CRT as supplied by the manufacturer
Using the latest in advanced flat-screen technology, the Diamond Pro Series delivers the ultimate screen performance to your desktop, enabling you to develop stunning creations without having to second-guess what you see on-screen. While reducing eyestrain and fatigue, flat screens allow you to focus on your screen without distractions such as glare and reflection. You’ll also realize benefits such as greater image sharpness for improved clarity, precision and accuracy, and a higher contrast ratio for enhanced legibility and fine detail. All of these advantages add up to a more energized visual experience. SuperBright™ Diamondtron®, the latest generation of flat aperture grille CRT technology, provides exceptional performance with unprecedented focus and contrast and a virtually flat image that reduces distortion and glare. This CRT technology also delivers better brightness uniformity for consistent, true-tolife images and improved color saturation. With this kind of performance, what you see on-screen is as life-like as what you see on your printed output. With the simple touch of a button, the SuperBright mode for these models allows you to achieve up to two times the normal brightness level, while enhancing the crispness of images for clarity-conscious applications such as graphics, animation and video. Further, superb frequencies allow for better resolutions and one of the industry’s highest refresh rates.
Short summary description NEC PRO2070SB 22" DTR-NF .24 140kHz TCO99 USB 22" 2048 x 1536pixels monitor CRT:
This short summary of the NEC PRO2070SB 22" DTR-NF .24 140kHz TCO99 USB 22" 2048 x 1536pixels monitor CRT data-sheet is auto-generated and uses the product title and the first six key specs.
NEC PRO2070SB 22" DTR-NF .24 140kHz TCO99 USB, 55.9 cm (22"), Display / CRT conventional - desktop, 55 cm, 50 - 160 Hz, 30 - 140 kHz, CRT
Long summary description NEC PRO2070SB 22" DTR-NF .24 140kHz TCO99 USB 22" 2048 x 1536pixels monitor CRT :

NEC PRO2070SB 22" DTR-NF .24 140kHz TCO99 USB. Display diagonal: 55.9 cm (22"), Type: Display / CRT conventional - desktop, Viewable size diagonal: 55 cm. Display resolution: 2048 x 1536 pixels. Dimensions (WxDxH): 495 x 471 x 484.5 mm, Weight: 30 kg. Certification: TCO99;(TCO95 for black models); CE; TÜV-GS; MPR-III; FCC Class B; UL/C-UL; PCBC; GOST; ISO 9241-3/-7

This is an auto-generated long summary of NEC PRO2070SB 22" DTR-NF .24 140kHz TCO99 USB 22" 2048 x 1536pixels monitor CRT based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
55.9 cm (22")
Type
Characteristics of the device.
Display / CRT conventional - desktop
Viewable size diagonal
55 cm
Vertical scan range
50 - 160 Hz
Horizontal scan range
30 - 140 kHz
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.24
Display
The description of display that can includes display type, resolution, size etc.
CRT
Surface treatment
OptiClear coating
Audio
Audio system
System used to play music or speech.
No
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2048 x 1536 pixels
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
2 x Mini D-sub 15-pin, USB (4 downstream, 1 upstream ports)
Management features
User controls
Auto-Size Adjustment; H-Size; V-Size; H-Pos; V-Pos; Contrast; Brightness; Geometry; Rotation; sRGB; Color Control; Moiré Cancel; Refresh Notification; Monitor Info; Language Select; Intelligent Power Management (VESA/EPA compliant) disable; Color Control; Edge Lock; Global sync; Display Mode; OSM-Position; OSM lock out; OSM turn off; Factory Preset; Degauss (auto/manual); Self Diagnosis; Direct signal input selection; Auto convergence correction; Auto landing correction; Constant Brightness; SuperBright Mode (2 levels), Hotkey for brightness and contrast
Certificates
Certification
TCO99;(TCO95 for black models); CE; TÜV-GS; MPR-III; FCC Class B; UL/C-UL; PCBC; GOST; ISO 9241-3/-7/-8; Energy Star
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
495 x 471 x 484.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
30 kg
Bandwidth
Monitor max. video input bandwidth
390 MHz
X