Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC LCD1880SX 18.1" TFT .28 82kHz TCO99 computer monitor 46 cm (18.1") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD1880SX 18.1" TFT .28 82kHz TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60000630
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9181
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:12
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description NEC LCD1880SX 18.1" TFT .28 82kHz TCO99 computer monitor 46 cm (18.1") 1280 x 1024 pixels:
This short summary of the NEC LCD1880SX 18.1" TFT .28 82kHz TCO99 computer monitor 46 cm (18.1") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

NEC LCD1880SX 18.1" TFT .28 82kHz TCO99, 46 cm (18.1"), 1280 x 1024 pixels, 33 ms

Long summary description NEC LCD1880SX 18.1" TFT .28 82kHz TCO99 computer monitor 46 cm (18.1") 1280 x 1024 pixels:
This is an auto-generated long summary of NEC LCD1880SX 18.1" TFT .28 82kHz TCO99 computer monitor 46 cm (18.1") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

NEC LCD1880SX 18.1" TFT .28 82kHz TCO99. Display diagonal: 46 cm (18.1"), Display resolution: 1280 x 1024 pixels, Response time: 33 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
46 cm (18.1")
Display brightness (typical) *
240 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1280 x 1024 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
33 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
350:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.281
Horizontal scan range
31 - 82 kHz
Vertical scan range
50 - 85 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
35.9 cm
Viewable size, vertical
28.7 cm
Design
Certification
IPM (Intelligent Power Manager) System, EPA Energy Star, meets NUTEK based on 2 power saving modes, UL/C-UL or CSA, TUV/GS, TCO '99, CE, FCC CLASS B/CANADIAN DOC, TUV/ERGONOMIE, MPRII, Ctick, GEA / Energy label, ISO13406-2 (2-pixel failure class, 4-viewing direction class, 1-reflection class)
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities
Other features
Audio system
System used to play music or speech.
No
Customer service details
X