Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC LCD2110 21" TFT .28 80kHz TCO99 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD2110 21" TFT .28 80kHz TCO99
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60000262
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10229
This statistic is based on the 86002 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84031 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NEC LCD2110 21" TFT .28 80kHz TCO99 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels White :
The short editorial description of NEC LCD2110 21" TFT .28 80kHz TCO99 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels White

LCD2110 53.34 cm (21") TFT .28 80kHz TCO99 Toro Design
More>>>
NEC LCD2110 21" TFT .28 80kHz TCO99 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels White:
The official marketing text of NEC LCD2110 21" TFT .28 80kHz TCO99 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels White as supplied by the manufacturer

The window to progress - the 21-inch high-end LCD monitor!

Short summary description NEC LCD2110 21" TFT .28 80kHz TCO99 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels White:
This short summary of the NEC LCD2110 21" TFT .28 80kHz TCO99 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC LCD2110 21" TFT .28 80kHz TCO99, 54.1 cm (21.3"), 1600 x 1200 pixels, 30 ms, White

Long summary description NEC LCD2110 21" TFT .28 80kHz TCO99 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels White:
This is an auto-generated long summary of NEC LCD2110 21" TFT .28 80kHz TCO99 computer monitor 54.1 cm (21.3") 1600 x 1200 pixels White based on the first three specs of the first five spec groups.

NEC LCD2110 21" TFT .28 80kHz TCO99. Display diagonal: 54.1 cm (21.3"), Display resolution: 1600 x 1200 pixels, Response time: 30 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: White

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
54.1 cm (21.3")
Display brightness (typical) *
Display brightness, measured by its Luminance, presented as a figure in candela per square meter (cd/m2). Typical brightness ratings for monitors range from 250 to 350 cd/m2 with a target value of between 80 to 120 cd/m2 being suitable for most displays in a normal viewing environment.
200 cd/m²
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 1200 pixels
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
30 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
300:1
Viewing angle, horizontal *
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical *
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.27
Horizontal scan range
24 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
43.2 cm
Viewable size, vertical
32.4 cm
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Design
Certification
UL/C-UL, TUV GS, FCC Class B, TUV Ergonomie, Ctick, MPR-II, EPA Energy Star, TCO '99, TAIWAN EMC, KOREAN EMC/SAFETY
Ergonomics
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
90 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
498 mm
Depth *
The distance from the front to the back of something.
246 mm
Height *
The measurement of the product from head to foot or from base to top.
501 mm
Packaging data
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, Pivot software
Other features
Audio system
System used to play music or speech.
No
Power requirements
100-240V, 50/60Hz
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Mini D-sub 15 pin and 5 x BNC, selectable
Customer service details
X