NEC logo

NEC NP4000 5200 ANSI lumens DLP XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48237
Info modified on:
10 May 2023, 08:14:18
Short summary description NEC NP4000 5200 ANSI lumens DLP XGA (1024x768):

NEC NP4000, 5200 ANSI lumens, DLP, XGA (1024x768), 2100:1, 15 - 90 kHz, 50 - 85 Hz

Long summary description NEC NP4000 5200 ANSI lumens DLP XGA (1024x768):

NEC NP4000. Projector brightness: 5200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 2500 h. Serial interface type: RS-232, CardBus PCMCIA slot type: Type II. Noise level: 36 dB, Certification: CE; TÜV GS; RoHS. Power consumption (typical): 640 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.