NEC logo

NEC PlasmaSync 60XM5 152.4 cm (60") HD Black 1000 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34382
Info modified on:
14 Mar 2024, 15:16:09
Short summary description NEC PlasmaSync 60XM5 152.4 cm (60") HD Black 1000 cd/m²:

NEC PlasmaSync 60XM5, 152.4 cm (60"), 1365 x 768 pixels, HD, Plasma, Black

Long summary description NEC PlasmaSync 60XM5 152.4 cm (60") HD Black 1000 cd/m²:

NEC PlasmaSync 60XM5. Display diagonal: 152.4 cm (60"), Display resolution: 1365 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 1000 cd/m², Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.