Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC ND-3570 DVD-RW Beige optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ND-3570 DVD-RW Beige
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50030626
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byNEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6633
This statistic is based on the 90095 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88053 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name NEC ND-3570 DVD-RW Beige optical disc drive Internal :
The short editorial description of NEC ND-3570 DVD-RW Beige optical disc drive Internal

ND-3570 IDE / ATAPI - UltraDMA33
More>>>
NEC ND-3570 DVD-RW Beige optical disc drive Internal:
The official marketing text of NEC ND-3570 DVD-RW Beige optical disc drive Internal as supplied by the manufacturer

For those tiny miracles when you need fast reading and writing.
Fast... faster... now speeding through the finish line – the ND-3570 or the ND-4570 are your pacesetters for a whole new level of performance i burning and playing DVDs and CDs. When you watch DVD-ROMs they are 16x as fast – with CDROMs they reach 48x speed. And when you want to burn these
media, you’re also at the head of the race. Writing in the -R DL format e. g. offers you 6x (ND-3570) or 8x (ND-4570) speed. And in addition the ND-4570 is also capable of writing DVDRAM media with 5x speed.

Short summary description NEC ND-3570 DVD-RW Beige optical disc drive Internal:
This short summary of the NEC ND-3570 DVD-RW Beige optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

NEC ND-3570 DVD-RW Beige, Beige, Tray, DVD-RW, 2 MB, 48x, 16x

Long summary description NEC ND-3570 DVD-RW Beige optical disc drive Internal:
This is an auto-generated long summary of NEC ND-3570 DVD-RW Beige optical disc drive Internal based on the first three specs of the first five spec groups.

NEC ND-3570 DVD-RW Beige. Product colour: Beige, Disc loading type: Tray. Optical drive type: DVD-RW, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 32x. Access time: 140 ms

Design
Internal *
The product is built in.
Yes
Product colour *
The colour e.g. red, blue, green, black, white.
Beige
Disc loading type
Type of mechanism by which the optical disc is loaded into the product.
Tray
Performance
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-RW
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
48x
DVD+R write speed *
16x
CD rewrite speed
32x
CD-R write speed
48x
CD-RW write speed
32x
DVD-R write speed
16x
DVD-R Double Layer write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
DVD-RAM write speed
5x
DVD write speed
16x
DVD rewrite speed
8x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
CD-R read speed
48x
CD-RW read speed
32x
DVD+R read speed
16x
Reading speed
DVD-R read speed
16x
DVD-RW read speed
6x
DVD-RAM read speed
5x
DVD-R Double Layer read speed
8x
DVD+RW read speed
8x
DVD read speed
16x
Access time
Access time
140 ms
Other features
Media types supported
The types of media which can be used with this product.
DVD-ROM,DVD-R,DVD+R, DVD+RW,CD-ROM, CD-R, CD-RW
Minimum system requirements
-MPC Level 3 -MultiRead -PC2001
Write methods
List of methods employed for writing to media.
DAO, SAO,TAO + zero gap, variable / fixed packet, multisession
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148 x 42 x 175 mm
Number of optical discs
1 discs
DVD-RW speed
6x
DVD+R speed
16x
DVD+RW speed
8x
DVD-R speed
16x
Drive devices burst data transfer rate (PIO)
Mode 4
Drive devices burst data transfer rate (Ultra DMA)
33
Technical features
Dust protected enclosure
Double Layer DVD write speed
8x
Brand Image Product code Product Stock Price from
NEC ND-3570 DVD-RW Silver optical disc drive Internal NEC ND-3570 DVD-RW Silver optical disc drive Internal
(show image)
50030630 ND-3570 DVD-RW Silver 0,00
(excl. VAT)
0,00 (incl. VAT)
NEC ND-3570 DVD-RW Black optical disc drive Internal NEC ND-3570 DVD-RW Black optical disc drive Internal
(show image)
50030629 ND-3570 DVD-RW Black 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X