Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC VT85LP projector lamp 200 W NSH

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VT85LP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50029924 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0050927250491 show
Category
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128863
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 05 Jan 2019 20:50:56
The date of the most recent change of this product data-sheet in Icecat.
The 3D viewing experience (1,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0,9MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4,0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name NEC VT85LP projector lamp 200 W NSH :
The short editorial description of NEC VT85LP projector lamp 200 W NSH

NSH, 200 W, 2000 h
More>>>
NEC VT85LP projector lamp 200 W NSH:
The official marketing text of NEC VT85LP projector lamp 200 W NSH as supplied by the manufacturer

Replacementlamp for VT490, VT590, VT595 and VT695 projectors.

Short summary description NEC VT85LP projector lamp 200 W NSH:
This short summary of the NEC VT85LP projector lamp 200 W NSH data-sheet is auto-generated and uses the product title and the first six key specs.

NEC VT85LP, NSH, 200 W, 2000 h, NEC, VT480, VT490, VT491, VT580, VT595, VT695

Long summary description NEC VT85LP projector lamp 200 W NSH:
This is an auto-generated long summary of NEC VT85LP projector lamp 200 W NSH based on the first three specs of the first five spec groups.

NEC VT85LP. Lamp type: NSH, Bulb power: 200 W, Service life of lamp: 2000 h, Brand compatibility: NEC, Compatibility: VT480, VT490, VT491, VT580, VT595, VT695

Features
Brand compatibility *
What other brands this brand can be used with.
NEC
Compatibility *
The other products, software and hardware this product can be used with.
VT480, VT490, VT491, VT580, VT595, VT695
Features
Bulb power *
The power of the lamp, usually measured in watts (W).
200 W
Service life of lamp
The length of time (usually measured in hours) which the lamp can be used for.
2000 h
Lamp type
NSH
Country Distributor
Nederland 4 distributor(s)
United Kingdom 7 distributor(s)
Portugal 1 distributor(s)
France 2 distributor(s)
Magyarország 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Deutschland 5 distributor(s)
Österreich 2 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
Belgium 2 distributor(s)
Norway 2 distributor(s)
Switzerland 2 distributor(s)
Luxembourg 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Bulgaria 1 distributor(s)
Customer service details