Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC FDD External USB Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FDD External USB Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50025862
Category
Floppy disks, also known as floppies, are a fairly old-fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive. However, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies, and floppy disks can be easily damaged by dust in the drive.
Floppy Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4814
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name NEC FDD External USB Black :
The short editorial description of NEC FDD External USB Black

FDD External USB Black
More>>>
NEC FDD External USB Black:
The official marketing text of NEC FDD External USB Black as supplied by the manufacturer

The external floppy drive with a modern USB port.

Anyone wanting an external floppy drive instead of a built-in device has found the right item in the UF0002 from NEC. Because this high performance, high-quality first-rate device offers the perfect solution for an external drive connection.

The UF0002 can be conveniently attached to the computer over its standardized USB 1.1 interface. It processes and stores data at a transfer rate of up to 500 KBytes per second. Its users benefit from its high precision and convincing dependability.

Short summary description NEC FDD External USB Black:
This short summary of the NEC FDD External USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC FDD External USB Black, 3 ms, 0.5 Mbit/s, USB, 30000 h, 280 g, 8.89 cm (3.5")

Long summary description NEC FDD External USB Black:
This is an auto-generated long summary of NEC FDD External USB Black based on the first three specs of the first five spec groups.

NEC FDD External USB Black. Track to track seek time: 3 ms. Maximum data transfer rate: 0.5 Mbit/s. Interface: USB. Mean time between failures (MTBF): 30000 h. Weight: 280 g, Size: 8.89 cm (3.5")

Hard drive
Track to track seek time
3 ms
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
Data transmission
Maximum data transfer rate
The maximum speed with which data can be transmitted from one device to another.
0.5 Mbit/s
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Endurance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
30000 h
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
280 g
Size
Physical dimension.
8.89 cm (3.5")
Power
USB powered
The device can be powered via a USB connection.
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
103 x 142 x 17 mm
Technical details
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
500/ 300/ 250 kB/s
Customer service details
X