location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC 200004169 warranty/support extension 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200004169
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
200004169
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hospital Wide Display Solutions (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name NEC 200004169 warranty/support extension 1 license(s) 3 year(s) :
The long product name of NEC 200004169 warranty/support extension 1 license(s) 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24/7 Usage Warranty, 1-3 year for PX700W
More>>>
Short summary description NEC 200004169 warranty/support extension 1 license(s) 3 year(s):
This short summary of the NEC 200004169 warranty/support extension 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

NEC 200004169, 1 license(s), 3 year(s)

Long summary description NEC 200004169 warranty/support extension 1 license(s) 3 year(s):
This is an auto-generated long summary of NEC 200004169 warranty/support extension 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

NEC 200004169. License quantity: 1 license(s), Number of years: 3 year(s)

Brand Image Product code Product Stock Price from
NEC

NEC 200004689 warranty/support extension 1 license(s) 5 year(s)
(show image)
200004689 200004689 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004657 warranty/support extension 1 license(s) 5 year(s)
(show image)
200004657 200004657 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC 200004104 warranty/support extension 1 license(s) 3 year(s)
(show image)
200004104 200004104 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)