NEC logo

NEC Slot-In PC 100013928 Thin Client 2.4 GHz Windows 7 Professional 900 g Black i7-4700EQ

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33417
Info modified on:
14 Mar 2024, 19:53:28
Long product name NEC Slot-In PC 100013928 Thin Client 2.4 GHz Windows 7 Professional 900 g Black i7-4700EQ:

Intel Core i7-4700EQ, 8GB DDR3, 64GB SSD, Intel HD Graphics 4600, SD Card slot, Gigabit Ethernet, MiniDisplayPort, 2 x USB 3.0, WS7P

Short summary description NEC Slot-In PC 100013928 Thin Client 2.4 GHz Windows 7 Professional 900 g Black i7-4700EQ:

NEC Slot-In PC 100013928, 2.4 GHz, Intel® Core™ i7, 4th gen Intel® Core™ i7, i7-4700EQ, 3.4 GHz, 8 GB

Long summary description NEC Slot-In PC 100013928 Thin Client 2.4 GHz Windows 7 Professional 900 g Black i7-4700EQ:

NEC Slot-In PC 100013928. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i7, Processor generation: 4th gen Intel® Core™ i7. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: SSD, Compatible memory cards: SD. On-board graphics card model: Intel® HD Graphics 4600. Cabling technology: 10/100/1000Base-T(X)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.