NEC logo

NEC MultiSync Soundbar 90 Black 2.0 channels

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55920
Info modified on:
10 May 2023, 08:13:31
Short summary description NEC MultiSync Soundbar 90 Black 2.0 channels:

NEC MultiSync Soundbar 90, 2.0 channels, 4 W, 8 Ω, Black, 12 V (DC), 367 x 45 x 39.6 mm

Long summary description NEC MultiSync Soundbar 90 Black 2.0 channels:

NEC MultiSync Soundbar 90. Audio output channels: 2.0 channels, Peak Music Power Output (PMPO): 4 W. Impedance: 8 Ω. Product colour: Black. Power requirements: 12 V (DC). Dimensions (WxDxH): 367 x 45 x 39.6 mm, Weight: 380 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.